IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China India Ukraine Finland Russian Federation Poland Venezuela Czech Republic  More >> Country Language: English

Start > memory modules > Kingston KVR533D2N4/256

Memory ValueRam 256MB 533MHz DDR2 nonECC CL4

Brand: Kingston
Product code: KVR533D2N4/256
EAN/UPC code: 740617077766, 0740617077766
Category: memory modules 
Release date: 28 Sep 2005
Info modified on: 07 2008 09:19:57
Warranty: lifetime
 PDF specs

Kingston Memory ValueRam 256MB 533MHz DDR2 nonECC CL4
KVR533D2N4/256 Kingston
5k

This is a ValueRAM's 32M x 64-bit (256MB) CL4 DDR2-533 SDRAM
(Synchronous DRAM) memory module. The components on this module include four 32Mx16-bit (8M x 16-bit x 4 Bank) DDR2-533 SDRAM in FBGA packages. This 240-pin DIMM uses gold contact fingers and requires +1.8V.

Specs
Alternatives
Options
Memory
Internal memory 256 MB
Internal memory type DDR2-SDRAM
Form factor 240-pin DIMM
Bus clock rate 533 MHz
Check width 8 bit
ECC
Memory bus 64 bit
Memory
Module configuration 32M x 64
Lead plating Gold
CAS latency CL4
Internal memory access speed 3.75 / 8 ns
Energy management
Input voltage 1.8 V
70 offers, from 2.47